ITT Cannon Circular Connector, Plug, Size 8, 2 Position, Cable; Product Range Itt Cannon KPT01F8-2P

Description
KPT 2C 2#20 PIN RECP
Request a Quote
Description
KPT 2C 2#20 PIN RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon KPT01F8-2P - PEI-Genesis
Philadelphia, PA, United States
KPT 2C 2#20 PIN RECP

KPT 2C 2#20 PIN RECP

Buy Now
Circular Connector, Plug, Size 8, 2 Position, Cable; Product Range Itt Cannon - 02K0810 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, Size 8, 2 Position, Cable; Product Range Itt Cannon
02K0810
Circular Connector, Plug, Size 8, 2 Position, Cable; Product Range Itt Cannon 02K0810
CIRCULAR CONNECTOR, PLUG, SIZE 8, 2 POSITION, CABLE; Product Range:KPT Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, SIZE 8, 2 POSITION, CABLE; Product Range:KPT Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site
Connector Circular Cable Plug 02Ct Pin Itt Cannon - 50AJ3906 - Newark, An Avnet Company
Chicago, IL, United States
Connector Circular Cable Plug 02Ct Pin Itt Cannon
50AJ3906
Connector Circular Cable Plug 02Ct Pin Itt Cannon 50AJ3906
CONNECTOR CIRCULAR CABLE PLUG 02CT PIN

CONNECTOR CIRCULAR CABLE PLUG 02CT PIN

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number ITT Cannon KPT01F8-2P 02K0810 50AJ3906
Product Name Circular Connector, Plug, Size 8, 2 Position, Cable; Product Range Itt Cannon Connector Circular Cable Plug 02Ct Pin Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data