ITT Cannon Circular Connector Plug Size 24, 61 Position, Cable; Product Range Itt Cannon KPT01F24-61S

Description
KPT 61C 61#20 SKT RECP
Request a Quote Datasheet
Description
KPT 61C 61#20 SKT RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon KPT01F24-61S - PEI-Genesis
Philadelphia, PA, United States
KPT 61C 61#20 SKT RECP

KPT 61C 61#20 SKT RECP

Buy Now
Circular Connector Plug Size 24, 61 Position, Cable; Product Range Itt Cannon - 25K5533 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 24, 61 Position, Cable; Product Range Itt Cannon
25K5533
Circular Connector Plug Size 24, 61 Position, Cable; Product Range Itt Cannon 25K5533
CIRCULAR CONNECTOR PLUG SIZE 24, 61 POSITION, CABLE; Product Range:KPT Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:61Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 24, 61 POSITION, CABLE; Product Range:KPT Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:61Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon KPT01F24-61S 25K5533
Product Name Circular Connector Plug Size 24, 61 Position, Cable; Product Range Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products