ITT Cannon Circular Connector Plug Size 22, 55 Position, Cable; Product Range Itt Cannon KPT01F22-55P

Description
KPT 55C 55#20 PIN RECP
Request a Quote Datasheet
Description
KPT 55C 55#20 PIN RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
KPT 55C 55#20 PIN RECP

KPT 55C 55#20 PIN RECP

Buy Now
Circular Connector Plug Size 22, 55 Position, Cable; Product Range Itt Cannon - 02K0805 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 22, 55 Position, Cable; Product Range Itt Cannon
02K0805
Circular Connector Plug Size 22, 55 Position, Cable; Product Range Itt Cannon 02K0805
CIRCULAR CONNECTOR PLUG SIZE 22, 55 POSITION, CABLE; Product Range:KPT Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:55Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 22, 55 POSITION, CABLE; Product Range:KPT Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:55Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site Datasheet
26482 - Style Series I & Mil Battery Itt Cannon - 37P9248 - Newark, An Avnet Company
Chicago, IL, United States
26482 - Style Series I & Mil Battery Itt Cannon
37P9248
26482 - Style Series I & Mil Battery Itt Cannon 37P9248
26482 - Style Series I & Mil Battery

26482 - Style Series I & Mil Battery

Supplier's Site
Connector Circular Cable Plug 55Ct Pin Itt Cannon - 50AJ3902 - Newark, An Avnet Company
Chicago, IL, United States
Connector Circular Cable Plug 55Ct Pin Itt Cannon
50AJ3902
Connector Circular Cable Plug 55Ct Pin Itt Cannon 50AJ3902
CONNECTOR CIRCULAR CABLE PLUG 55CT PIN

CONNECTOR CIRCULAR CABLE PLUG 55CT PIN

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number KPT01F22-55P 02K0805 37P9248 50AJ3902
Product Name Circular Connector Plug Size 22, 55 Position, Cable; Product Range Itt Cannon 26482 - Style Series I & Mil Battery Itt Cannon Connector Circular Cable Plug 55Ct Pin Itt Cannon
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 1508-097-0178-16-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 14 to 18 AWG
View Details
M12 Bus Cable Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details