ITT Cannon Circular Connector Plug Size 16, 23 Position, Cable; Product Range Itt Cannon KPT01F16-23S

Description
CIRCULAR CONNECTOR PLUG SIZE 16, 23 POSITION, CABLE; Product Range:KPT Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:23Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: No
Description
CIRCULAR CONNECTOR PLUG SIZE 16, 23 POSITION, CABLE; Product Range:KPT Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:23Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: No
Datasheet
Datasheet Summary
Powered by GS/AI

The Circular Connector Plug Size 16, 23 Position, Cable from the KPT Series by ITT Cannon features a cable connecting plug design with a grommet seal and strain relief. It has a shell size of 16 and accommodates a contact arrangement of 16-23, with a total of 22 contacts of size 20 and 1 contact of size 16. The connector utilizes solder cup contact type and is constructed from aluminum alloy with olive drab chromate over cadmium plating. This connector is rated for a contact current of 7.5 A for AWG20 and 13.0 A for AWG16, with an operating temperature range of -55°C to +125°C. It is designed to withstand 500 mating cycles and is tested for vibration resistance up to 200 m/s² across a frequency range of 10 to 2000 Hz. The connector also meets IP67 standards for water tightness and has an insulator resistance of approximately 5000 MOhm. It is suitable for applications requiring a test voltage of 1500 Vrms and must be used in accordance with specific safety provisions for voltages greater than 50V.

Datasheet Summary
Powered by GS/AI

The Circular Connector Plug Size 16, 23 Position, Cable from the KPT Series by ITT Cannon features a cable connecting plug design with a grommet seal and strain relief. It has a shell size of 16 and accommodates a contact arrangement of 16-23, with a total of 22 contacts of size 20 and 1 contact of size 16. The connector utilizes solder cup contact type and is constructed from aluminum alloy with olive drab chromate over cadmium plating. This connector is rated for a contact current of 7.5 A for AWG20 and 13.0 A for AWG16, with an operating temperature range of -55°C to +125°C. It is designed to withstand 500 mating cycles and is tested for vibration resistance up to 200 m/s² across a frequency range of 10 to 2000 Hz. The connector also meets IP67 standards for water tightness and has an insulator resistance of approximately 5000 MOhm. It is suitable for applications requiring a test voltage of 1500 Vrms and must be used in accordance with specific safety provisions for voltages greater than 50V.

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Plug Size 16, 23 Position, Cable; Product Range Itt Cannon - 02K0764 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 16, 23 Position, Cable; Product Range Itt Cannon
02K0764
Circular Connector Plug Size 16, 23 Position, Cable; Product Range Itt Cannon 02K0764
CIRCULAR CONNECTOR PLUG SIZE 16, 23 POSITION, CABLE; Product Range:KPT Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:23Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 16, 23 POSITION, CABLE; Product Range:KPT Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:23Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 02K0764
Product Name Circular Connector Plug Size 16, 23 Position, Cable; Product Range Itt Cannon
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

MIL-DTL-38999: 38999 Hermetic Connectors -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Military Connector
View Details
Mating Connector/Plugs - PT01A-10-6S(SR) - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - M221A8 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details