CIRCULAR CONNECTOR PLUG, SIZE 12, 8 POSITION, CABLE; Product Range:KPT Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet RoHS Compliant: No
CONNECTOR CIRCULAR CABLE PLUG 08CT PIN
26482 - Style Series I & Mil Battery
| Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 02K0749 | 50AJ3869 | 37P9234 |
| Product Name | Circular Connector Plug, Size 12, 8 Position, Cable; Product Range Itt Cannon | Connector Circular Cable Plug 08Ct Pin Itt Cannon | 26482 - Style Series I & Mil Battery Itt Cannon |
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors |