ITT Cannon Circular Connector Plug, Size 10, 6 Position, Cable; Product Range Itt Cannon KPT01F10-98SX

Description
KPT 6C 6#20 SKT RECP
Request a Quote Datasheet
Description
KPT 6C 6#20 SKT RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon KPT01F10-98SX - PEI-Genesis
Philadelphia, PA, United States
KPT 6C 6#20 SKT RECP

KPT 6C 6#20 SKT RECP

Buy Now
Circular Connector Plug, Size 10, 6 Position, Cable; Product Range Itt Cannon - 02K0741 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 10, 6 Position, Cable; Product Range Itt Cannon
02K0741
Circular Connector Plug, Size 10, 6 Position, Cable; Product Range Itt Cannon 02K0741
CIRCULAR CONNECTOR PLUG, SIZE 10, 6 POSITION, CABLE; Product Range:KPT Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR PLUG, SIZE 10, 6 POSITION, CABLE; Product Range:KPT Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon KPT01F10-98SX 02K0741
Product Name Circular Connector Plug, Size 10, 6 Position, Cable; Product Range Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data