KPT 6C 6#20 SKT RECP
KPT 6C 6#20 SKT RECP
CIRCULAR CONNECTOR PLUG, SIZE 10, 6 POSITION, CABLE; Product Range:KPT Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: No
| Powell Electronics, Inc. | PEI-Genesis | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | KPT01F10-6S | ITT Cannon KPT01F10-6S | 92B5167 |
| Product Name | Circular Connector Plug, Size 10, 6 Position, Cable; Product Range Itt Cannon | ||
| Gender | Female / Jack |