ITT Cannon Circular Connector, Plug, Size 8, 4 Position, Cable; Product Range Itt Cannon KPT01E8-4S

Description
KPT 4C 4#20 SKT RECP
Request a Quote Datasheet
Description
KPT 4C 4#20 SKT RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon KPT01E8-4S - PEI-Genesis
Philadelphia, PA, United States
KPT 4C 4#20 SKT RECP

KPT 4C 4#20 SKT RECP

Buy Now
Circular Connector, Plug, Size 8, 4 Position, Cable; Product Range Itt Cannon - 51K2915 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, Size 8, 4 Position, Cable; Product Range Itt Cannon
51K2915
Circular Connector, Plug, Size 8, 4 Position, Cable; Product Range Itt Cannon 51K2915
CIRCULAR CONNECTOR, PLUG, SIZE 8, 4 POSITION, CABLE; Product Range:KPT Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, SIZE 8, 4 POSITION, CABLE; Product Range:KPT Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site Datasheet
Connector Circular Cable Plug 04Ct Socket Itt Cannon - 50AJ3862 - Newark, An Avnet Company
Chicago, IL, United States
Connector Circular Cable Plug 04Ct Socket Itt Cannon
50AJ3862
Connector Circular Cable Plug 04Ct Socket Itt Cannon 50AJ3862
CONNECTOR CIRCULAR CABLE PLUG 04CT SOCKET

CONNECTOR CIRCULAR CABLE PLUG 04CT SOCKET

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number ITT Cannon KPT01E8-4S 51K2915 50AJ3862
Product Name Circular Connector, Plug, Size 8, 4 Position, Cable; Product Range Itt Cannon Connector Circular Cable Plug 04Ct Socket Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

61 Position Hermetic Bulkhead Connector - 24035 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Transducer Receptacles - PT02H-10-6P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - 8023C - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug; Female / Jack
View Details