ITT Cannon Circular Connector, Plug, Size 8, 2 Position, Cable; Product Range Itt Cannon KPT01E8-2S

Description
KPT 2C 2#20 SKT RECP
Request a Quote Datasheet
Description
KPT 2C 2#20 SKT RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon KPT01E8-2S - PEI-Genesis
Philadelphia, PA, United States
KPT 2C 2#20 SKT RECP

KPT 2C 2#20 SKT RECP

Buy Now
Circular Connector, Plug, Size 8, 2 Position, Cable; Product Range Itt Cannon - 51K2910 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, Size 8, 2 Position, Cable; Product Range Itt Cannon
51K2910
Circular Connector, Plug, Size 8, 2 Position, Cable; Product Range Itt Cannon 51K2910
CIRCULAR CONNECTOR, PLUG, SIZE 8, 2 POSITION, CABLE; Product Range:KPT Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, SIZE 8, 2 POSITION, CABLE; Product Range:KPT Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site Datasheet
Connector Circular Cable Plug 02Ct Socket Itt Cannon - 50AJ3858 - Newark, An Avnet Company
Chicago, IL, United States
Connector Circular Cable Plug 02Ct Socket Itt Cannon
50AJ3858
Connector Circular Cable Plug 02Ct Socket Itt Cannon 50AJ3858
CONNECTOR CIRCULAR CABLE PLUG 02CT SOCKET

CONNECTOR CIRCULAR CABLE PLUG 02CT SOCKET

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number ITT Cannon KPT01E8-2S 51K2910 50AJ3858
Product Name Circular Connector, Plug, Size 8, 2 Position, Cable; Product Range Itt Cannon Connector Circular Cable Plug 02Ct Socket Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

HMSB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
Mounting Bulkhead
View Details
Powerpole ® 15-45 25A Vertical PCB Contacts Tin Plated 29.7mm, Low Detent - 1377G13 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers