ITT CANNON
KPT01E22-55PY -- KPT 55C 55#20 PIN RECP ITT CANNON
ITT Cannon
Kpt 55C 55#20 Pin Recp Itt Cannon
KPT01E22-55PY
Description
KPT 55C 55#20 PIN RECP
Description
KPT 55C 55#20 PIN RECP
Suppliers
Kpt 55C 55#20 Pin Recp Itt Cannon
73R2301
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
73R2301 |
|
Product Name
|
Kpt 55C 55#20 Pin Recp Itt Cannon |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
View Details
Geometry
Right Angle
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
3 suppliers
Mounting
Panel Mount, Flange
Voltage Rating
250 volts
Current Rating
6.0 amps
View Details