ITT Cannon Circular Connector Plug Size 18, 32 Position, Cable; Product Range Itt Cannon KPT01E18-32P

Description
KPT 01 CLASS E 32#20 PIN
Request a Quote Datasheet
Description
KPT 01 CLASS E 32#20 PIN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon KPT01E18-32P - PEI-Genesis
Philadelphia, PA, United States
KPT 01 CLASS E 32#20 PIN

KPT 01 CLASS E 32#20 PIN

Buy Now
Swedesboro, NJ, United States
KPT 32C 32#20 PIN RECP

KPT 32C 32#20 PIN RECP

Buy Now
Circular Connector Plug Size 18, 32 Position, Cable; Product Range Itt Cannon - 23C1516 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 18, 32 Position, Cable; Product Range Itt Cannon
23C1516
Circular Connector Plug Size 18, 32 Position, Cable; Product Range Itt Cannon 23C1516
CIRCULAR CONNECTOR PLUG SIZE 18, 32 POSITION, CABLE; Product Range:KPT Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:32Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 18, 32 POSITION, CABLE; Product Range:KPT Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:32Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number ITT Cannon KPT01E18-32P KPT01E18-32P 23C1516
Product Name Circular Connector Plug Size 18, 32 Position, Cable; Product Range Itt Cannon
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data