ITT Cannon
Kpt 8C 8#16 Pin Recp Itt Cannon
KPT01E16-8PF97
Description
KPT 8C 8#16 PIN RECP
Request a Quote
Email Supplier
Description
KPT 8C 8#16 PIN RECP
Request a Quote
Email Supplier
Suppliers
Kpt 8C 8#16 Pin Recp Itt Cannon
87T0867
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
KPT01E16-8PF97 |
87T0867 |
|
Product Name
|
|
Kpt 8C 8#16 Pin Recp Itt Cannon |
Unlock Full Specs
to access all available technical data
Similar Products
Shenzhen QH Industrial Co., Ltd
Termination
Magnetic
Voltage Rating
12 volts
Current Rating
1.0 to 3.0 amps
View Details
Mounting
Panel Mount, Snap-In
Voltage Rating
250 volts
Current Rating
10.0 amps
View Details
Connector Type
Military Connector
Gender
Female / Jack
Contact Size (AWG)
20 AWG
View Details