ITT CANNON
KPT01E14-5PDN -- KPT 5C 5#16 PIN RECP ITT CANNON
ITT Cannon
Kpt 5C 5#16 Pin Recp Itt Cannon
KPT01E14-5PDN
Description
KPT 5C 5#16 PIN RECP
Description
KPT 5C 5#16 PIN RECP
Suppliers
Kpt 5C 5#16 Pin Recp Itt Cannon
02K0689
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
02K0689 |
|
Product Name
|
Kpt 5C 5#16 Pin Recp Itt Cannon |
Unlock Full Specs
to access all available technical data
Similar Products
Geometry
Straight
Voltage Rating
250 volts
Current Rating
15.0 amps
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
20 AWG
View Details