ITT CANNON
KPT01E14-5PA206 -- KPT 5C 5#16 PIN RECP ITT CANNON
ITT Cannon
Kpt 5C 5#16 Pin Recp Itt Cannon
KPT01E14-5PA206
Description
KPT 5C 5#16 PIN RECP
Description
KPT 5C 5#16 PIN RECP
Suppliers
Kpt 5C 5#16 Pin Recp Itt Cannon
66W4487
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
66W4487 |
|
Product Name
|
Kpt 5C 5#16 Pin Recp Itt Cannon |
Unlock Full Specs
to access all available technical data
Similar Products
Shenzhen QH Industrial Co., Ltd
Voltage Rating
12 volts
Current Rating
1.0 to 60.0 amps
View Details
Mounting
Panel Mount, Flange
Voltage Rating
250 volts
Current Rating
2.0 amps
View Details
Connector Type
Military Connector
Gender
Female / Jack
Contact Size (AWG)
20 AWG
View Details