CIRCULAR CONNECTOR PLUG SIZE 14, 15 POSITION, CABLE; Product Range:KPT Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:15Contacts;
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 02K0679 |
| Product Name | Circular Connector Plug Size 14, 15 Position, Cable; Product Range Itt Cannon |
| Connector Type | Circular / Cylindrical Connectors |