ITT CANNON
KPT01E12-8PDNSB2 -- KPT 8C 8#20 PIN RECP ITT CANNON
ITT Cannon
Kpt 8C 8#20 Pin Recp Itt Cannon
KPT01E12-8PDNSB2
Description
KPT 8C 8#20 PIN RECP
Description
KPT 8C 8#20 PIN RECP
Suppliers
Kpt 8C 8#20 Pin Recp Itt Cannon
34K6636
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
34K6636 |
|
Product Name
|
Kpt 8C 8#20 Pin Recp Itt Cannon |
Unlock Full Specs
to access all available technical data
Similar Products
Mounting
Panel Mount, Flange
Voltage Rating
250 volts
Current Rating
1.0 amps
View Details
Connector Type
Military Connector
Gender
Female / Jack
Contact Size (AWG)
20 AWG
View Details