ITT Cannon
Kpt 6C 6#20 Pin Recp Itt Cannon
KPT01E10-98PDZ
Description
KPT 6C 6#20 PIN RECP
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
KPT 6C 6#20 PIN RECP
Request a Quote
Email Supplier
Suppliers
Kpt 6C 6#20 Pin Recp Itt Cannon
02K0656
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
ITT Cannon KPT01E10-98PDZ |
02K0656 |
|
Product Name
|
|
Kpt 6C 6#20 Pin Recp Itt Cannon |
|
Gender
|
Female / Jack
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Coaxial Connector
Geometry
Straight
Mounting
Bulkhead
View Details
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
4 suppliers
Connector Type
RF and Microwave Connector
View Details
2 suppliers