ITT Cannon Circular Connector, Plug, Size 8, 4 Position, Cable; Product Range Itt Cannon KPT01B8-4S

Description
KPT 4C 4#20 SKT RECP
Request a Quote Datasheet
Description
KPT 4C 4#20 SKT RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon KPT01B8-4S - PEI-Genesis
Philadelphia, PA, United States
KPT 4C 4#20 SKT RECP

KPT 4C 4#20 SKT RECP

Buy Now
Circular Connector, Plug, Size 8, 4 Position, Cable; Product Range Itt Cannon - 98B3184 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, Size 8, 4 Position, Cable; Product Range Itt Cannon
98B3184
Circular Connector, Plug, Size 8, 4 Position, Cable; Product Range Itt Cannon 98B3184
CIRCULAR CONNECTOR, PLUG, SIZE 8, 4 POSITION, CABLE; Product Range:KPT Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, SIZE 8, 4 POSITION, CABLE; Product Range:KPT Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon KPT01B8-4S 98B3184
Product Name Circular Connector, Plug, Size 8, 4 Position, Cable; Product Range Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Standard Banana Plug, Stacking - 9203 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details
32 Position Hermetic Bulkhead Connector - 24053 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
BNC (M) R/A Connector for RG58 Cable - ET-BMRA-2 - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
Geometry Right Angle
View Details