The Circular Connector Plug Size 24, 61 Position, Cable (part number KPT01B24-61PW) from Itt Cannon features a cable connecting plug design with a general duty endbell style that includes strain relief. It has a pin gender configuration and accommodates 61 contacts of size 20, utilizing solder cup contact types. The connector is constructed from aluminum alloy with olive drab chromate over cadmium plating, ensuring durability. This connector is rated for an operating temperature range of -55°C to +125°C and can withstand a minimum of 500 mating cycles. It offers a contact rating of 7.5 A for AWG20 and has an insulator resistance of approximately 5000 MOhm. The connector is designed to be water-tight according to VG95319 standards and is rated IP67, making it suitable for environments where moisture resistance is critical. The test voltage is 1500 Vrms, and it can handle operating voltages greater than 50V when used in accordance with relevant safety provisions.
KPT 61C 61#20 PIN RECP
CIRCULAR CONNECTOR PLUG SIZE 24, 61 POSITION, CABLE; Product Range:KPT Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:61Contacts;
| PEI-Genesis | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | ITT Cannon KPT01B24-61PW | 02K0646 |
| Product Name | Circular Connector Plug Size 24, 61 Position, Cable; Product Range Itt Cannon | |
| Gender | Female / Jack |