ITT Cannon Circular Connector Plug Size 22, 41 Position, Cable; Product Range Itt Cannon KPT01B22-41SX

Description
KPT 41C 27#20 14#16 SKT RECP
Request a Quote Datasheet
Description
KPT 41C 27#20 14#16 SKT RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
KPT 41C 27#20 14#16 SKT RECP

KPT 41C 27#20 14#16 SKT RECP

Buy Now
Circular Connector Plug Size 22, 41 Position, Cable; Product Range Itt Cannon - 02K0642 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 22, 41 Position, Cable; Product Range Itt Cannon
02K0642
Circular Connector Plug Size 22, 41 Position, Cable; Product Range Itt Cannon 02K0642
CIRCULAR CONNECTOR PLUG SIZE 22, 41 POSITION, CABLE; Product Range:KPT Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:41Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 22, 41 POSITION, CABLE; Product Range:KPT Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:41Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number KPT01B22-41SX 02K0642
Product Name Circular Connector Plug Size 22, 41 Position, Cable; Product Range Itt Cannon
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data