ITT Cannon Circular Connector Plug Size 22, 36 Position, Cable; Product Range Itt Cannon KPT01B22-36SY

Description
KPT 36C 36#20 SKT RECP
Request a Quote Datasheet
Description
KPT 36C 36#20 SKT RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
KPT 36C 36#20 SKT RECP

KPT 36C 36#20 SKT RECP

Buy Now
Circular Connector Plug Size 22, 36 Position, Cable; Product Range Itt Cannon - 02K0639 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 22, 36 Position, Cable; Product Range Itt Cannon
02K0639
Circular Connector Plug Size 22, 36 Position, Cable; Product Range Itt Cannon 02K0639
CIRCULAR CONNECTOR PLUG SIZE 22, 36 POSITION, CABLE; Product Range:KPT Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:36Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 22, 36 POSITION, CABLE; Product Range:KPT Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:36Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number KPT01B22-36SY 02K0639
Product Name Circular Connector Plug Size 22, 36 Position, Cable; Product Range Itt Cannon
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Video Display Connectors Series - HDMI/Display Port 2 in 1 Connectors - Rego Electronics Inc.
Specs
Connector Type Audio / Video; Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
Industrial Circular Connectors - 336167 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details