ITT Cannon Circular Connector Plug Size 18, 32 Position, Cable; Product Range Itt Cannon KPT01B18-32PW

Description
KPT 32C 32#20 PIN RECP
Request a Quote Datasheet
Description
KPT 32C 32#20 PIN RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon KPT01B18-32PW - PEI-Genesis
Philadelphia, PA, United States
KPT 32C 32#20 PIN RECP

KPT 32C 32#20 PIN RECP

Buy Now
Circular Connector Plug Size 18, 32 Position, Cable; Product Range Itt Cannon - 02K0623 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 18, 32 Position, Cable; Product Range Itt Cannon
02K0623
Circular Connector Plug Size 18, 32 Position, Cable; Product Range Itt Cannon 02K0623
CIRCULAR CONNECTOR PLUG SIZE 18, 32 POSITION, CABLE; Product Range:KPT Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:32Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 18, 32 POSITION, CABLE; Product Range:KPT Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:32Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon KPT01B18-32PW 02K0623
Product Name Circular Connector Plug Size 18, 32 Position, Cable; Product Range Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

DDR2 - 10005639-12328HLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Through Hole
Voltage Rating 30 volts
Current Rating 0.5 amps
View Details
Din Rail, Channel - 2946-2002-3209-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 500 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers