ITT Cannon Circular Connector Plug Size 18, 11 Position, Cable; Product Range Itt Cannon KPT01B18-11P

Description
KPT 11C 11#16 PIN RECP
Request a Quote Datasheet
Description
KPT 11C 11#16 PIN RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon KPT01B18-11P - PEI-Genesis
Philadelphia, PA, United States
KPT 11C 11#16 PIN RECP

KPT 11C 11#16 PIN RECP

Buy Now
Circular Connector Plug Size 18, 11 Position, Cable; Product Range Itt Cannon - 02K0621 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 18, 11 Position, Cable; Product Range Itt Cannon
02K0621
Circular Connector Plug Size 18, 11 Position, Cable; Product Range Itt Cannon 02K0621
CIRCULAR CONNECTOR PLUG SIZE 18, 11 POSITION, CABLE; Product Range:KPT Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:11Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 18, 11 POSITION, CABLE; Product Range:KPT Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:11Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon KPT01B18-11P 02K0621
Product Name Circular Connector Plug Size 18, 11 Position, Cable; Product Range Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Flexible Printed Circuit / Flexible Flat Cable Connectors - FPC/FFC 0.5mm Pitch Connectors - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Geometry Straight (optional feature); Right Angle (optional feature)
Termination Through Hole
View Details
50 Ohm N Connector, N 90° Plug - 190511 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details
RBA Series: Single row PCB connector -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details