ITT Cannon Circular Connector Plug Size 14, 19 Position, Cable; Product Range Itt Cannon KPT01B14-19S

Description
KPT 19C 19#20 SKT RECP
Request a Quote Datasheet
Description
KPT 19C 19#20 SKT RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
KPT 19C 19#20 SKT RECP

KPT 19C 19#20 SKT RECP

Buy Now
 - ITT Cannon KPT01B14-19S - PEI-Genesis
Philadelphia, PA, United States
KPT 19C 19#20 SKT RECP

KPT 19C 19#20 SKT RECP

Buy Now
Circular Connector Plug Size 14, 19 Position, Cable; Product Range Itt Cannon - 02K0613 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 14, 19 Position, Cable; Product Range Itt Cannon
02K0613
Circular Connector Plug Size 14, 19 Position, Cable; Product Range Itt Cannon 02K0613
CIRCULAR CONNECTOR PLUG SIZE 14, 19 POSITION, CABLE; Product Range:KPT Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:19Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 14, 19 POSITION, CABLE; Product Range:KPT Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:19Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site Datasheet
Mil Series Connector, 19 Contact(S), Aluminum Alloy, Female, Solder Terminal, Plug Itt Cannon - 95AJ8555 - Newark, An Avnet Company
Chicago, IL, United States
Mil Series Connector, 19 Contact(S), Aluminum Alloy, Female, Solder Terminal, Plug Itt Cannon
95AJ8555
Mil Series Connector, 19 Contact(S), Aluminum Alloy, Female, Solder Terminal, Plug Itt Cannon 95AJ8555
MIL SERIES CONNECTOR, 19 CONTACT(S), ALUMINUM ALLOY, FEMALE, SOLDER TERMINAL, PLUG

MIL SERIES CONNECTOR, 19 CONTACT(S), ALUMINUM ALLOY, FEMALE, SOLDER TERMINAL, PLUG

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number KPT01B14-19S ITT Cannon KPT01B14-19S 02K0613 95AJ8555
Product Name Circular Connector Plug Size 14, 19 Position, Cable; Product Range Itt Cannon Mil Series Connector, 19 Contact(S), Aluminum Alloy, Female, Solder Terminal, Plug Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - 39.2113 - Powell Electronics, Inc.
Specs
Termination PCB
View Details
Din Rail, Channel - 2946-2000-1403-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 16 to 24 AWG
View Details
2 suppliers