ITT Cannon
Kpt 6C 6#20 Pin Recp Itt Cannon
KPT01B10-98PF97
Description
KPT 6C 6#20 PIN RECP
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
KPT 6C 6#20 PIN RECP
Request a Quote
Email Supplier
Suppliers
Kpt 6C 6#20 Pin Recp Itt Cannon
02K0597
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
ITT Cannon KPT01B10-98PF97 |
02K0597 |
|
Product Name
|
|
Kpt 6C 6#20 Pin Recp Itt Cannon |
|
Gender
|
Female / Jack
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Mounting
Free Hanging (In-Line)
Contact Size (AWG)
2 AWG
View Details
3 suppliers