ITT CANNON
KPT01B10-06P -- KPT 6C 6#20 PIN RECP ITT CANNON
ITT Cannon
Kpt 6C 6#20 Pin Recp Itt Cannon
KPT01B10-06P
Description
KPT 6C 6#20 PIN RECP
Description
KPT 6C 6#20 PIN RECP
Suppliers
Kpt 6C 6#20 Pin Recp Itt Cannon
50B1535
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
50B1535 |
|
Product Name
|
Kpt 6C 6#20 Pin Recp Itt Cannon |
Unlock Full Specs
to access all available technical data
Similar Products
Geometry
Straight
Voltage Rating
125 volts
Current Rating
15.0 amps
View Details
Amphenol Communications Solutions
Connector Type
Card Edge Connector
Voltage Rating
300 volts
Current Rating
1.1 amps
View Details
2 suppliers
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
20 AWG
View Details