ITT Cannon Circular Connector Plug Size 20, 24 Position, Cable; Product Range Itt Cannon KPT01A20-24S

Description
KPT 24C 24#20 SKT RECP
Request a Quote Datasheet
Description
KPT 24C 24#20 SKT RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon KPT01A20-24S - PEI-Genesis
Philadelphia, PA, United States
KPT 24C 24#20 SKT RECP

KPT 24C 24#20 SKT RECP

Buy Now
Swedesboro, NJ, United States
KPT 24C 24#20 SKT RECP

KPT 24C 24#20 SKT RECP

Buy Now
Circular Connector Plug Size 20, 24 Position, Cable; Product Range Itt Cannon - 02K0572 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 20, 24 Position, Cable; Product Range Itt Cannon
02K0572
Circular Connector Plug Size 20, 24 Position, Cable; Product Range Itt Cannon 02K0572
CIRCULAR CONNECTOR PLUG SIZE 20, 24 POSITION, CABLE; Product Range:KPT Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:24Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 20, 24 POSITION, CABLE; Product Range:KPT Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:24Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number ITT Cannon KPT01A20-24S KPT01A20-24S 02K0572
Product Name Circular Connector Plug Size 20, 24 Position, Cable; Product Range Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Switch-disconnector - switch disconnector - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 690 volts
Current Rating 25.0 amps
View Details
Power Entry Modules (PEM) - 486-3-104-412-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details