KPT 32C 32#20 SKT RECP
CIRCULAR CONNECTOR PLUG SIZE 18, 32POS, CABLE; Body Material:Aluminum Alloy; Circular Contact Gender:Socket; Circular Shell Style:Cable Receptacle; Connecting Termination:Solder; Connector Mounting:Cable; Connector Shell Size:18 RoHS Compliant: No
| PEI-Genesis | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | ITT Cannon KPT01A18-32S | 02K0568 |
| Product Name | Circular Connector Plug Size 18, 32Pos, Cable; Body Material Itt Cannon | |
| Gender | Female / Jack |