KPT 8C 8#16 PIN RECP
CIRCULAR CONNECTOR PLUG, SIZE 16, 8 POSITION, CABLE; Product Range:KPT Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet RoHS Compliant: No
| PEI-Genesis | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | ITT Cannon KPT01A16-8P | 02K0561 |
| Product Name | Circular Connector Plug, Size 16, 8 Position, Cable; Product Range Itt Cannon | |
| Gender | Female / Jack |