The Circular Connector Plug Size 14, 15 Position, Cable from the KPT Series by ITT Cannon features a cable connecting plug design with a pin gender. It has a shell size of 14 and a contact arrangement of 14-15, accommodating 14 contacts of size 20 and 1 contact of size 16. The connector utilizes solder cup contact type and is constructed from aluminum alloy with olive drab chromate over cadmium plating. This product is rated for a contact rating of 7.5 A for AWG20 and 13.0 A for AWG16. It operates effectively within a temperature range of -55°C to +125°C and is designed for a minimum of 500 mating cycles. The connector meets water tightness standards according to VG95319 and is rated IP67, ensuring protection against dust and water ingress. Insulator resistance is approximately 5000 MOhm, and it can withstand a test voltage of 1500 Vrms. Engineers should consider this connector for applications requiring robust performance in harsh environments, particularly where reliable electrical connections are critical.
CIRCULAR CONNECTOR PLUG SIZE 14, 15 POSITION, CABLE; Product Range:KPT Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:15Contacts;
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 02K0546 |
| Product Name | Circular Connector Plug Size 14, 15 Position, Cable; Product Range Itt Cannon |
| Connector Type | Circular / Cylindrical Connectors |