ITT Cannon Circular Connector, Receptacle, Size 8, 4 Position, Wall; Product Range Itt Cannon KPT00P8-4SW

Description
KPT 4C 4#20 SKT RECP
Request a Quote Datasheet
Description
KPT 4C 4#20 SKT RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon KPT00P8-4SW - PEI-Genesis
Philadelphia, PA, United States
KPT 4C 4#20 SKT RECP

KPT 4C 4#20 SKT RECP

Buy Now
Circular Connector, Receptacle, Size 8, 4 Position, Wall; Product Range Itt Cannon - 25K5525 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 8, 4 Position, Wall; Product Range Itt Cannon
25K5525
Circular Connector, Receptacle, Size 8, 4 Position, Wall; Product Range Itt Cannon 25K5525
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 8, 4 POSITION, WALL; Product Range:KPT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 8, 4 POSITION, WALL; Product Range:KPT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon KPT00P8-4SW 25K5525
Product Name Circular Connector, Receptacle, Size 8, 4 Position, Wall; Product Range Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products