ITT Cannon
Kpt 3C 3#20 Pin Recp Itt Cannon
KPT00P8-33P
Description
KPT 3C 3#20 PIN RECP
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
KPT 3C 3#20 PIN RECP
Request a Quote
Email Supplier
Suppliers
Kpt 3C 3#20 Pin Recp Itt Cannon
26AC0923
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
ITT Cannon KPT00P8-33P |
26AC0923 |
|
Product Name
|
|
Kpt 3C 3#20 Pin Recp Itt Cannon |
|
Gender
|
Female / Jack
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Geometry
Straight
Mounting
Bulkhead
View Details
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
3 suppliers