ITT CANNON
KPT00P22-55PX -- KPT 55C 55#20 PIN RECP ITT CANNON
ITT Cannon
Kpt 55C 55#20 Pin Recp Itt Cannon
KPT00P22-55PX
Description
KPT 55C 55#20 PIN RECP
Description
KPT 55C 55#20 PIN RECP
Suppliers
Kpt 55C 55#20 Pin Recp Itt Cannon
26AC0919
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
26AC0919 |
|
Product Name
|
Kpt 55C 55#20 Pin Recp Itt Cannon |
Unlock Full Specs
to access all available technical data
Similar Products
Coupling / Adapter
Coupling / Adapter
Voltage Rating
250 volts
Current Rating
6.0 to 35.0 amps
View Details
Connector Type
Coaxial Connector
Voltage Rating
500 volts
Current Rating
3.0 amps
View Details
Mounting
PCB Mount
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
5 suppliers