ITT Cannon Circular Connector Receptacle, Size 18, 30 Position, Wall; Product Range Itt Cannon KPT00P18-30P

Description
CIRCULAR CONNECTOR RECEPTACLE, SIZE 18, 30 POSITION, WALL; Product Range:KPT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:30Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet RoHS Compliant: No
Datasheet
Description
CIRCULAR CONNECTOR RECEPTACLE, SIZE 18, 30 POSITION, WALL; Product Range:KPT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:30Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Receptacle, Size 18, 30 Position, Wall; Product Range Itt Cannon - 19M4456 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 18, 30 Position, Wall; Product Range Itt Cannon
19M4456
Circular Connector Receptacle, Size 18, 30 Position, Wall; Product Range Itt Cannon 19M4456
CIRCULAR CONNECTOR RECEPTACLE, SIZE 18, 30 POSITION, WALL; Product Range:KPT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:30Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE, SIZE 18, 30 POSITION, WALL; Product Range:KPT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:30Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 19M4456
Product Name Circular Connector Receptacle, Size 18, 30 Position, Wall; Product Range Itt Cannon
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Jacks, Plugs - 9202ORN-ND - DigiKey
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Male / Plug
Mounting Free Hanging (In-Line)
View Details
55 Position Hermetic Bulkhead Connector - 24058 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 22 AWG
View Details
SMA Female Straight 2 Hole Panel Mount Connector with 16mm Teflon - ET-SFS-2H-T16M - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
Geometry Straight
View Details
Iec Outlet J, 16A, 250Vac, Idc, Panel; Iec Connector Type Schurter - 74AC6067 - Newark, An Avnet Company
Specs
Termination IDC / IDT
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
View Details