ITT Cannon Circular Connector, Receptacle, Size 12, 3 Position, Wall; Product Range Itt Cannon KPT00P12-3P

Description
KPT 3C 3#16 PIN RECP
Request a Quote Datasheet
Description
KPT 3C 3#16 PIN RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
KPT 3C 3#16 PIN RECP

KPT 3C 3#16 PIN RECP

Buy Now
 - ITT Cannon KPT00P12-3P - PEI-Genesis
Philadelphia, PA, United States
KPT 3C 3#16 PIN RECP

KPT 3C 3#16 PIN RECP

Buy Now
Circular Connector, Receptacle, Size 12, 3 Position, Wall; Product Range Itt Cannon - 83H5242 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 12, 3 Position, Wall; Product Range Itt Cannon
83H5242
Circular Connector, Receptacle, Size 12, 3 Position, Wall; Product Range Itt Cannon 83H5242
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 12, 3 POSITION, WALL; Product Range:KPT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 12, 3 POSITION, WALL; Product Range:KPT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number KPT00P12-3P ITT Cannon KPT00P12-3P 83H5242
Product Name Circular Connector, Receptacle, Size 12, 3 Position, Wall; Product Range Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data