ITT CANNON
KPT00P10-98PW -- KPT 6C 6#20 PIN RECP ITT CANNON
ITT Cannon
Kpt 6C 6#20 Pin Recp Itt Cannon
KPT00P10-98PW
Description
KPT 6C 6#20 PIN RECP
Description
KPT 6C 6#20 PIN RECP
Suppliers
Kpt 6C 6#20 Pin Recp Itt Cannon
26AC0905
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
26AC0905 |
|
Product Name
|
Kpt 6C 6#20 Pin Recp Itt Cannon |
Unlock Full Specs
to access all available technical data
Similar Products
Shenzhen QH Industrial Co., Ltd
Voltage Rating
12 volts
Current Rating
1.0 to 60.0 amps
View Details
Mounting
Panel Mount, Snap-In
Voltage Rating
250 volts
Current Rating
10.0 amps
View Details
Connector Type
Military Connector
Gender
Female / Jack
Contact Size (AWG)
20 AWG
View Details