ITT Cannon Circular Connector Receptacle, Size 22, 36 Position, Wall; Product Range Itt Cannon KPT00J22-36S

Description
KPT 36C 36#20 SKT RECP
Request a Quote Datasheet
Description
KPT 36C 36#20 SKT RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
KPT 36C 36#20 SKT RECP

KPT 36C 36#20 SKT RECP

Buy Now
Circular Connector Receptacle, Size 22, 36 Position, Wall; Product Range Itt Cannon - 74C6964 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 22, 36 Position, Wall; Product Range Itt Cannon
74C6964
Circular Connector Receptacle, Size 22, 36 Position, Wall; Product Range Itt Cannon 74C6964
CIRCULAR CONNECTOR RECEPTACLE, SIZE 22, 36 POSITION, WALL; Product Range:KPT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:36Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE, SIZE 22, 36 POSITION, WALL; Product Range:KPT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:36Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number KPT00J22-36S 74C6964
Product Name Circular Connector Receptacle, Size 22, 36 Position, Wall; Product Range Itt Cannon
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCS-MG-A500-2 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
Eddicy M1 - Circular Modular Connectors -  - Schaltbau GmbH
Specs
Connector Type Circular / Cylindrical Connectors
Coupling / Adapter Coupling / Adapter
Voltage Rating 230 to 400 volts
View Details
Subminiature D-type Connector, 15 Pins, In-Vacuum, Female Pins - A1881-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
Powerpole ® 180 Contact for 3/0 AWG Cable Silver Plated Wire Contact - 1328G2 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 120.0 to 240.0 amps
View Details
4 suppliers