ITT Cannon Circular Connector Receptacle, Size 14, 18 Position, Wall; Product Range Itt Cannon KPT00J14-18S

Description
KPT 18C 18#20 SKT RECP
Request a Quote Datasheet
Description
KPT 18C 18#20 SKT RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon KPT00J14-18S - PEI-Genesis
Philadelphia, PA, United States
KPT 18C 18#20 SKT RECP

KPT 18C 18#20 SKT RECP

Buy Now
Circular Connector Receptacle, Size 14, 18 Position, Wall; Product Range Itt Cannon - 34K6627 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 14, 18 Position, Wall; Product Range Itt Cannon
34K6627
Circular Connector Receptacle, Size 14, 18 Position, Wall; Product Range Itt Cannon 34K6627
CIRCULAR CONNECTOR RECEPTACLE, SIZE 14, 18 POSITION, WALL; Product Range:KPT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:18Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE, SIZE 14, 18 POSITION, WALL; Product Range:KPT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:18Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon KPT00J14-18S 34K6627
Product Name Circular Connector Receptacle, Size 14, 18 Position, Wall; Product Range Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data