ITT Cannon Circular Connector Receptacle, Size 12, 10 Position, Wall; Product Range Itt Cannon KPT00J12-10S

Description
KPT 10C 10#20 SKT RECP
Request a Quote Datasheet
Description
KPT 10C 10#20 SKT RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon KPT00J12-10S - PEI-Genesis
Philadelphia, PA, United States
KPT 10C 10#20 SKT RECP

KPT 10C 10#20 SKT RECP

Buy Now
Circular Connector Receptacle, Size 12, 10 Position, Wall; Product Range Itt Cannon - 02K0486 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 12, 10 Position, Wall; Product Range Itt Cannon
02K0486
Circular Connector Receptacle, Size 12, 10 Position, Wall; Product Range Itt Cannon 02K0486
CIRCULAR CONNECTOR RECEPTACLE, SIZE 12, 10 POSITION, WALL; Product Range:KPT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:10Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE, SIZE 12, 10 POSITION, WALL; Product Range:KPT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:10Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon KPT00J12-10S 02K0486
Product Name Circular Connector Receptacle, Size 12, 10 Position, Wall; Product Range Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data