ITT Cannon Circular Connector, Receptacle, Size 8, 4 Position, Wall; Product Range Itt Cannon KPT00F8-4P

Description
KPT 4C 4#20 PIN RECP
Request a Quote Datasheet
Description
KPT 4C 4#20 PIN RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon KPT00F8-4P - PEI-Genesis
Philadelphia, PA, United States
KPT 4C 4#20 PIN RECP

KPT 4C 4#20 PIN RECP

Buy Now
Circular Connector, Receptacle, Size 8, 4 Position, Wall; Product Range Itt Cannon - 02K0481 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 8, 4 Position, Wall; Product Range Itt Cannon
02K0481
Circular Connector, Receptacle, Size 8, 4 Position, Wall; Product Range Itt Cannon 02K0481
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 8, 4 POSITION, WALL; Product Range:KPT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 8, 4 POSITION, WALL; Product Range:KPT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site Datasheet
Connector Circular Wall Mount Receptacle 04Ct Pin Itt Cannon - 50AJ3814 - Newark, An Avnet Company
Chicago, IL, United States
Connector Circular Wall Mount Receptacle 04Ct Pin Itt Cannon
50AJ3814
Connector Circular Wall Mount Receptacle 04Ct Pin Itt Cannon 50AJ3814
CONNECTOR CIRCULAR WALL MOUNT RECEPTACLE 04CT PIN

CONNECTOR CIRCULAR WALL MOUNT RECEPTACLE 04CT PIN

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number ITT Cannon KPT00F8-4P 02K0481 50AJ3814
Product Name Circular Connector, Receptacle, Size 8, 4 Position, Wall; Product Range Itt Cannon Connector Circular Wall Mount Receptacle 04Ct Pin Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Modules (PEM) - 486-3-107-475-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 6.0 amps
View Details
Connector - 5 Pin Pogo Pin Right Angle -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
Jacks, Plugs - 9388BLK - ODG (Origin Data Global)
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Male / Plug
Termination Solder
Mounting Free Hanging (In-Line)
View Details