ITT Cannon Circular Connector, Receptacle, Size 8, 3 Position, Wall; Product Range Itt Cannon KPT00F8-3P

Description
KPT 3C 3#20 PIN RECP
Request a Quote Datasheet
Description
KPT 3C 3#20 PIN RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon KPT00F8-3P - PEI-Genesis
Philadelphia, PA, United States
KPT 3C 3#20 PIN RECP

KPT 3C 3#20 PIN RECP

Buy Now
Swedesboro, NJ, United States
KPT 3C 3#20 PIN RECP

KPT 3C 3#20 PIN RECP

Buy Now
Circular Connector, Receptacle, Size 8, 3 Position, Wall; Product Range Itt Cannon - 87H9341 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 8, 3 Position, Wall; Product Range Itt Cannon
87H9341
Circular Connector, Receptacle, Size 8, 3 Position, Wall; Product Range Itt Cannon 87H9341
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 8, 3 POSITION, WALL; Product Range:KPT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 8, 3 POSITION, WALL; Product Range:KPT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site Datasheet
Connector Circular Wall Mount Receptacle 03Ct Pin Itt Cannon - 50AJ3812 - Newark, An Avnet Company
Chicago, IL, United States
Connector Circular Wall Mount Receptacle 03Ct Pin Itt Cannon
50AJ3812
Connector Circular Wall Mount Receptacle 03Ct Pin Itt Cannon 50AJ3812
CONNECTOR CIRCULAR WALL MOUNT RECEPTACLE 03CT PIN

CONNECTOR CIRCULAR WALL MOUNT RECEPTACLE 03CT PIN

Supplier's Site

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number ITT Cannon KPT00F8-3P KPT00F8-3P 87H9341 50AJ3812
Product Name Circular Connector, Receptacle, Size 8, 3 Position, Wall; Product Range Itt Cannon Connector Circular Wall Mount Receptacle 03Ct Pin Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 4 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Transducer Receptacles - PT02H-12-8P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details