ITT Cannon Circular Connector, Receptacle, Size 8, 2 Position, Wall; Product Range Itt Cannon KPT00F8-2PX

Description
KPT 2C 2#20 PIN RECP
Request a Quote Datasheet
Description
KPT 2C 2#20 PIN RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon KPT00F8-2PX - PEI-Genesis
Philadelphia, PA, United States
KPT 2C 2#20 PIN RECP

KPT 2C 2#20 PIN RECP

Buy Now
Circular Connector, Receptacle, Size 8, 2 Position, Wall; Product Range Itt Cannon - 02K0478 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 8, 2 Position, Wall; Product Range Itt Cannon
02K0478
Circular Connector, Receptacle, Size 8, 2 Position, Wall; Product Range Itt Cannon 02K0478
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 8, 2 POSITION, WALL; Product Range:KPT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 8, 2 POSITION, WALL; Product Range:KPT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon KPT00F8-2PX 02K0478
Product Name Circular Connector, Receptacle, Size 8, 2 Position, Wall; Product Range Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data