ITT Cannon Circular Connector Receptacle, Size 22, 41 Position, Wall; Product Range Itt Cannon KPT00F22-41SWF187

Description
KPT 41C 27#20 14#16 SKT RECP
Request a Quote Datasheet
Description
KPT 41C 27#20 14#16 SKT RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
KPT 41C 27#20 14#16 SKT RECP

KPT 41C 27#20 14#16 SKT RECP

Buy Now
Circular Connector Receptacle, Size 22, 41 Position, Wall; Product Range Itt Cannon - 02K0474 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 22, 41 Position, Wall; Product Range Itt Cannon
02K0474
Circular Connector Receptacle, Size 22, 41 Position, Wall; Product Range Itt Cannon 02K0474
CIRCULAR CONNECTOR RECEPTACLE, SIZE 22, 41 POSITION, WALL; Product Range:KPT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:41Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE, SIZE 22, 41 POSITION, WALL; Product Range:KPT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:41Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number KPT00F22-41SWF187 02K0474
Product Name Circular Connector Receptacle, Size 22, 41 Position, Wall; Product Range Itt Cannon
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Low Profile RJ45 with 10G-5G-2.5G BASE-T Transformer Integrated Jacks - KJ30864-MECA7-500T - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
View Details
Connector - Pogo Pins SMT -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
61 Position Hermetic Bulkhead Connector - 24035 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm N Connector, N Straight Plug - 190310 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details