ITT Cannon Circular Connector Receptacle, Size 22, 41 Position, Wall; Product Range Itt Cannon KPT00F22-41PW

Description
KPT 41C 27#20 14#16 PIN RECP
Request a Quote Datasheet
Description
KPT 41C 27#20 14#16 PIN RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
KPT 41C 27#20 14#16 PIN RECP

KPT 41C 27#20 14#16 PIN RECP

Buy Now
Circular Connector Receptacle, Size 22, 41 Position, Wall; Product Range Itt Cannon - 02K0472 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 22, 41 Position, Wall; Product Range Itt Cannon
02K0472
Circular Connector Receptacle, Size 22, 41 Position, Wall; Product Range Itt Cannon 02K0472
CIRCULAR CONNECTOR RECEPTACLE, SIZE 22, 41 POSITION, WALL; Product Range:KPT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:41Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE, SIZE 22, 41 POSITION, WALL; Product Range:KPT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:41Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number KPT00F22-41PW 02K0472
Product Name Circular Connector Receptacle, Size 22, 41 Position, Wall; Product Range Itt Cannon
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data