ITT Cannon Circular Connector Receptacle, Size 22, 21 Position, Wall; Product Range Itt Cannon KPT00F22-21P

Description
KPT 21C 21#16 PIN RECP
Request a Quote Datasheet
Description
KPT 21C 21#16 PIN RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
KPT 21C 21#16 PIN RECP

KPT 21C 21#16 PIN RECP

Buy Now
Circular Connector Receptacle, Size 22, 21 Position, Wall; Product Range Itt Cannon - 02K0465 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 22, 21 Position, Wall; Product Range Itt Cannon
02K0465
Circular Connector Receptacle, Size 22, 21 Position, Wall; Product Range Itt Cannon 02K0465
CIRCULAR CONNECTOR RECEPTACLE, SIZE 22, 21 POSITION, WALL; Product Range:KPT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:21Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE, SIZE 22, 21 POSITION, WALL; Product Range:KPT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:21Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number KPT00F22-21P 02K0465
Product Name Circular Connector Receptacle, Size 22, 21 Position, Wall; Product Range Itt Cannon
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Plug, solder terminal, DIN Plug/Socket - 4850.1510 - SCHURTER Inc
Specs
Gender Male / Plug; Female / Jack
Termination solder terminal silver plated
Voltage Rating 100 volts
View Details
2 suppliers
BNC Female to Double Banana Plug, Adapter - 9225 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details
2 suppliers