The Circular Connector Receptacle, Size 20, 41 Position, from the KPT Series by Itt Cannon features a wall mounting design with a grommet seal and strain relief. It is equipped with 41 solder cup contacts made from gold-plated copper alloy, ensuring reliable connectivity. The shell is constructed from aluminum alloy with olive drab chromate over cadmium plating, providing durability and resistance to environmental factors. This connector is rated for an operating temperature range of -55°C to +125°C and can withstand a minimum of 500 mating cycles. It offers a contact rating of 7.5 A for AWG20 wire and has an insulator resistance of approximately 5000 MOhm. The connector is designed to meet IP67 standards for water tightness and can handle test voltages up to 1500 Vrms. It is suitable for applications requiring robust performance in challenging conditions.
CIRCULAR CONNECTOR RECEPTACLE, SIZE 20, 41 POSITION, WALL; Product Range:KPT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:41Contacts;
CIRCULAR CONN, RCPT, 20-41, WALL MOUNT; Product Range:KPT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:41Contacts;
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 02K0463 |
| Product Name | Circular Connector Receptacle, Size 20, 41 Position, Wall; Product Range Itt Cannon |
| Connector Type | Circular / Cylindrical Connectors |