ITT Cannon Circular Connector Receptacle, Size 20, 39 Position, Wall; Product Range Itt Cannon KPT00F20-39S

Description
CIRCULAR CONNECTOR RECEPTACLE, SIZE 20, 39 POSITION, WALL; Product Range:KPT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:39Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: No
Datasheet
Description
CIRCULAR CONNECTOR RECEPTACLE, SIZE 20, 39 POSITION, WALL; Product Range:KPT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:39Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Receptacle, Size 20, 39 Position, Wall; Product Range Itt Cannon - 02K0462 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 20, 39 Position, Wall; Product Range Itt Cannon
02K0462
Circular Connector Receptacle, Size 20, 39 Position, Wall; Product Range Itt Cannon 02K0462
CIRCULAR CONNECTOR RECEPTACLE, SIZE 20, 39 POSITION, WALL; Product Range:KPT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:39Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE, SIZE 20, 39 POSITION, WALL; Product Range:KPT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:39Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site Datasheet
Circular Conn, Rcpt, 20-39, Wall Mount; Product Range Itt Cannon - 12AC9828 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 20-39, Wall Mount; Product Range Itt Cannon
12AC9828
Circular Conn, Rcpt, 20-39, Wall Mount; Product Range Itt Cannon 12AC9828
CIRCULAR CONN, RCPT, 20-39, WALL MOUNT; Product Range:KPT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:39Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet; Insert Arrangement:20-39RoH S Compliant: No

CIRCULAR CONN, RCPT, 20-39, WALL MOUNT; Product Range:KPT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:39Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet; Insert Arrangement:20-39RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 02K0462
Product Name Circular Connector Receptacle, Size 20, 39 Position, Wall; Product Range Itt Cannon
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Chameleon - 026-6A03-KHB - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Gender Male / Plug
Termination BGA
Voltage Rating 750 volts
View Details
Terminal Blocks - 39.4103 - Powell Electronics, Inc.
Specs
Termination PCB
View Details
Headers, Plugs and Sockets - BB-CON-WR2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Din Rail, Channel - 2946-2000-2141-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 16 to 24 AWG
View Details
2 suppliers