The Circular Connector, Receptacle, Size 12, 3 Position, Wall from the KPT Series by Itt Cannon features a wall mounting receptacle design with a grommet seal and strain relief. It has a socket gender and accommodates three size 16 contacts with solder cup type. The connector is constructed from aluminum alloy with olive drab chromate over cadmium plating, ensuring durability. It is rated for a contact current of 13.0 A and can operate within a temperature range of -55°C to +125°C (-67°F to 257°F). The connector is designed to withstand 500 mating cycles and is tested for water tightness according to VG95319 standards. It also offers an insulator resistance of approximately 5000 MOhm and a test voltage of 2300 Vrms. The connector meets IP67 standards for dust and water resistance, making it suitable for harsh environments.
KPT 3C 3#16 SKT RECP
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 12, 3 POSITION, WALL; Product Range:KPT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: No
| Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | KPT00F12-3S | 02K0427 |
| Product Name | Circular Connector, Receptacle, Size 12, 3 Position, Wall; Product Range Itt Cannon | |
| Connector Type | Circular / Cylindrical Connectors |