ITT Cannon Circular Connector Receptacle, Size 12, 10 Position, Wall; Product Range Itt Cannon KPT00F12-10SW

Description
KPT 10C 10#20 SKT RECP
Request a Quote
Description
KPT 10C 10#20 SKT RECP
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Circular Connector Receptacle, Size 12, 10 Position, Wall, part number KPT00F12-10SW, is designed for robust applications requiring reliable connectivity. It features a wall mounting receptacle shell style and a grommet seal with strain relief, ensuring durability and protection against environmental factors. The connector has 10 contacts of size 20, utilizing solder cup contact type with gold plating on copper alloy for enhanced conductivity. This connector operates effectively within a temperature range of -55°C to +125°C and is rated for a contact current of 7.5 A. It supports a test voltage of 1500 Vrms and has an insulator resistance of approximately 5000 MOhm. The product is rated for 500 mating cycles and is designed to withstand vibrations of up to 200 m/s² across a frequency range of 10 to 2000 Hz. Additionally, it meets IP67 standards for water tightness, making it suitable for demanding environments.

Datasheet Summary
Powered by GS/AI

The Circular Connector Receptacle, Size 12, 10 Position, Wall, part number KPT00F12-10SW, is designed for robust applications requiring reliable connectivity. It features a wall mounting receptacle shell style and a grommet seal with strain relief, ensuring durability and protection against environmental factors. The connector has 10 contacts of size 20, utilizing solder cup contact type with gold plating on copper alloy for enhanced conductivity. This connector operates effectively within a temperature range of -55°C to +125°C and is rated for a contact current of 7.5 A. It supports a test voltage of 1500 Vrms and has an insulator resistance of approximately 5000 MOhm. The product is rated for 500 mating cycles and is designed to withstand vibrations of up to 200 m/s² across a frequency range of 10 to 2000 Hz. Additionally, it meets IP67 standards for water tightness, making it suitable for demanding environments.

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon KPT00F12-10SW - PEI-Genesis
Philadelphia, PA, United States
KPT 10C 10#20 SKT RECP

KPT 10C 10#20 SKT RECP

Buy Now
Swedesboro, NJ, United States
KPT 10C 10#20 SKT RECP

KPT 10C 10#20 SKT RECP

Buy Now
Circular Connector Receptacle, Size 12, 10 Position, Wall; Product Range Itt Cannon - 02K0425 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 12, 10 Position, Wall; Product Range Itt Cannon
02K0425
Circular Connector Receptacle, Size 12, 10 Position, Wall; Product Range Itt Cannon 02K0425
CIRCULAR CONNECTOR RECEPTACLE, SIZE 12, 10 POSITION, WALL; Product Range:KPT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:10Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE, SIZE 12, 10 POSITION, WALL; Product Range:KPT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:10Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number ITT Cannon KPT00F12-10SW KPT00F12-10SW 02K0425
Product Name Circular Connector Receptacle, Size 12, 10 Position, Wall; Product Range Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - Dsub Half Pitch Ribbon Type Connectors - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; D-Sub Connector
Gender Female / Jack
Geometry Right Angle
View Details
Connector - SMT Small Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
55 Position Hermetic Bulkhead Connector - 24058 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 22 AWG
View Details
50 Ohm TNC Connector, TNC Inline Jack - 190623 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Termination Crimp
Voltage Rating 500 volts
View Details