ITT Cannon
Kpt 4C 4#20 Pin Recp Itt Cannon
KPT00E8-4PDX
Description
KPT 4C 4#20 PIN RECP
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
KPT 4C 4#20 PIN RECP
Request a Quote
Email Supplier
Suppliers
Kpt 4C 4#20 Pin Recp Itt Cannon
02K0420
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
ITT Cannon KPT00E8-4PDX |
02K0420 |
|
Product Name
|
|
Kpt 4C 4#20 Pin Recp Itt Cannon |
|
Gender
|
Female / Jack
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Geometry
Straight
Mounting
Bulkhead
View Details
Termination
Screw
Mounting
Cable Mount
Voltage Rating
250 volts
View Details
Mounting
Inline, Panel/Bulkhead
Current Rating
180.0 to 350.0 amps
View Details
3 suppliers
Geometry
Straight; 180°
Mounting
Free Hanging (In-Line)
View Details